TE Connectivity SD Card Connectors 2041021-4

Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.7 MM , 2.5 MM , 2.43 MM  [.067 INCH , .098 INCH , .095 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.7 MM , 2.5 MM , 2.43 MM  [.067 INCH , .098 INCH , .095 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Card Connectors - 2041021-4 - TE Connectivity
Berwyn, PA, United States
SD Card Connectors
2041021-4
SD Card Connectors 2041021-4
Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.7 MM , 2.5 MM , 2.43 MM  [.067 INCH , .098 INCH , .095 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Configuration Features


  • Number of Positions : 9
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Housing Features


  • Centerline (Pitch) : 1.7 MM , 2.5 MM , 2.43 MM  [.067 INCH , .098 INCH , .095 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Surface Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Compatible Card : Secure Digital
  • Connector & Contact Terminates To : Printed Circuit Board

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
PC Card Sockets - 2041021-4 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
2041021-4
PC Card Sockets 2041021-4
CONN SD CARD PUSH-PULL R/A SMD

CONN SD CARD PUSH-PULL R/A SMD

Supplier's Site Datasheet
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1189006-2041021-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1189006-2041021-4
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1189006-2041021-4
Win Source Part Number: 1189006-2041021-4 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Number of Positions: 11 (9 + 2) Features: Board Guide, Switch Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Height Above Board: 0.130" (3.30mm) Standard Package: 300 Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): 2041021-4 .; 2041021-4.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A101492DKR,A101492TR ,A101492CT,2266-2041 021-4,20410214 Base Product Number: 2041021 Product Status: Obsolete

Win Source Part Number: 1189006-2041021-4
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Number of Positions: 11 (9 + 2)
Features: Board Guide, Switch
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Height Above Board: 0.130" (3.30mm)
Standard Package: 300
Card Type: Secure Digital - SD
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): 2041021-4 .; 2041021-4.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A101492DKR,A101492TR,A101492CT,2266-2041021-4,20410214
Base Product Number: 2041021
Product Status: Obsolete

Buy Now Datasheet
PC Card Sockets - A101492TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A101492TR-ND
PC Card Sockets A101492TR-ND
11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

Buy Now Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global) Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2041021-4 2041021-4 1189006-2041021-4 A101492TR-ND
Product Name SD Card Connectors PC Card Sockets Connectors, Interconnects - Memory Connectors - PC Card Sockets PC Card Sockets
Connector Type PC Card Connector PC Card Connector PC Card Connector Connector
Unlock Full Specs
to access all available technical data