Amphenol Corporation AirMax ® 10028916-4555P00LF

Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Vertical Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10028916-4 555P00LF
Request a Quote Datasheet
Description
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Vertical Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10028916-4 555P00LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Vertical Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10028916-4 555P00LF

AirMax ®, AirMax ® Power Connectors, Backplane Connectors, 2-Pair, 2 Column, Vertical Receptacle, Press-Fit, Amphenol is one of the leading manufacturers of Power Connectors. Contact us today for more details of AirMax ® Power Connectors10028916-4555P00LF

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
407-10028916-4555P00LF
Through-Hole Electronic Connector 407-10028916-4555P00LF
4 Pos Receptacle Connector, Straight, Through Hole, Press-Fit, 2mm Pitch Product overview: 10028916-4555P00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10028916-4555P00 LF can be used for catalog matching and distributor lookup.

4 Pos Receptacle Connector, Straight, Through Hole, Press-Fit, 2mm Pitch Product overview: 10028916-4555P00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10028916-4555P00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 10028916-4555P00LF - 904819-10028916-4555P00LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10028916-4555P00LF
904819-10028916-4555P00LF
Backplane Connectors - 10028916-4555P00LF 904819-10028916-4555P00LF
Manufacturer: AMPHENOL Win Source Part Number: 904819-10028916-4555 P00LF Series: Airmax VS® Features: 4 Connector Receptacle, Female Blade Sockets Through Hole Black Blade Power Package: Bulk Mounting: Through Hole Family Name: 10028916 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-2090, 100289164555P00LF

Manufacturer: AMPHENOL
Win Source Part Number: 904819-10028916-4555P00LF
Series: Airmax VS®
Features: 4 Connector Receptacle, Female Blade Sockets Through Hole Black Blade Power
Package: Bulk
Mounting: Through Hole
Family Name: 10028916
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-2090, 100289164555P00LF

Buy Now Datasheet
Backplane Connectors - Specialized - 10028916-4555P00LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10028916-4555P00LF
Backplane Connectors - Specialized 10028916-4555P00LF
CONN RCPT BLADE PWR 4POS PCB

CONN RCPT BLADE PWR 4POS PCB

Supplier's Site Datasheet
Backplane Connector, Receptacle, 4 Position; Product Range Amphenol Communications Solutions - 37K8729 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 4 Position; Product Range Amphenol Communications Solutions
37K8729
Backplane Connector, Receptacle, 4 Position; Product Range Amphenol Communications Solutions 37K8729
BACKPLANE CONNECTOR, RECEPTACLE, 4 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 4 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10028916-4555P00LF 407-10028916-4555P00LF 904819-10028916-4555P00LF 10028916-4555P00LF 37K8729
Product Name AirMax ® Through-Hole Electronic Connector Backplane Connectors - 10028916-4555P00LF Backplane Connectors - Specialized Backplane Connector, Receptacle, 4 Position; Product Range Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1226-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details