Keystone Electronics Corp. Standard USB2.0 Type B Cable Plug Kit 926

Description
Part Number: 926 Mounting: Cable Packaging: Bulk Style: USB Type B Type: USB 2.0 Plug
Request a Quote
Description
Part Number: 926 Mounting: Cable Packaging: Bulk Style: USB Type B Type: USB 2.0 Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB Type B cable plug for USB 2.0 applications, with a mounting style designed for PCB edge attachment. The plug features a steel shell with nickel plating, thermoplastic insulator rated UL 94V-0, and bronze contacts with gold flash over nickel. It supports a contact current rating of 1 A DC, contact resistance of 15 mΩ max, insulation resistance of 1000 MΩ min, and a dielectric withstanding voltage of 750 V AC for 1 minute. The operating temperature range is -25°C to +80°C, with a durability rating of 1500 cycles minimum. The physical dimensions include a height of 9.5 mm, width of 12.0 mm, and length of 16.0 mm, with two mounting holes of 2.3 mm diameter for PCB securing. Supplied unassembled and ideal for custom cable cordsets.

Datasheet Summary
Powered by GS/AI

USB Type B cable plug for USB 2.0 applications, with a mounting style designed for PCB edge attachment. The plug features a steel shell with nickel plating, thermoplastic insulator rated UL 94V-0, and bronze contacts with gold flash over nickel. It supports a contact current rating of 1 A DC, contact resistance of 15 mΩ max, insulation resistance of 1000 MΩ min, and a dielectric withstanding voltage of 750 V AC for 1 minute. The operating temperature range is -25°C to +80°C, with a durability rating of 1500 cycles minimum. The physical dimensions include a height of 9.5 mm, width of 12.0 mm, and length of 16.0 mm, with two mounting holes of 2.3 mm diameter for PCB securing. Supplied unassembled and ideal for custom cable cordsets.

Suppliers

Company
Product
Description
Supplier Links
Standard USB2.0 Type B Cable Plug Kit - 926 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Standard USB2.0 Type B Cable Plug Kit
926
Standard USB2.0 Type B Cable Plug Kit 926
Part Number: 926 Mounting: Cable Packaging: Bulk Style: USB Type B Type: USB 2.0 Plug

Part Number: 926

  • Mounting: Cable
  • Packaging: Bulk
  • Style: USB Type B
  • Type: USB 2.0 Plug
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 36-926-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
36-926-ND
USB, DVI, HDMI Connector Assemblies 36-926-ND
USB-B (USB TYPE-B) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)

USB-B (USB TYPE-B) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)

Buy Now Datasheet
Usb, 2.0 Type B, Receptacle, Smt/th; Usb Connector Type Keystone - 99H9859 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type B, Receptacle, Smt/th; Usb Connector Type Keystone
99H9859
Usb, 2.0 Type B, Receptacle, Smt/th; Usb Connector Type Keystone 99H9859
USB, 2.0 TYPE B, RECEPTACLE, SMT/TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Phosphor Bronze; Contact Plating:- RoHS Compliant: Yes

USB, 2.0 TYPE B, RECEPTACLE, SMT/TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Phosphor Bronze; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926 36-926-ND 99H9859
Product Name Standard USB2.0 Type B Cable Plug Kit USB, DVI, HDMI Connector Assemblies Usb, 2.0 Type B, Receptacle, Smt/th; Usb Connector Type Keystone
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11251-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1404-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Turret Connectors - 36-1509-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details