Manufacturer: Amphenol FCI
Win Source Part Number: 1010612-10007290-N03
Number of Positions: 16
Color: Black
Features: Pull Tab, Unequalized
Connector Type: Plug to Plug
Fastening Type: Latch Lock
Wire Gauge: 26 AWG
Gender: Male to Male
Length: 9.84' (3.00m)
Cable Type: Round
Usage: External
Cable Connectors: Infiniband 4x
Categories: Cable Assemblies
Status: Obsolete(EOL)
Maximum Input Frequency: 2.5 Gbps
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Cable Assembly Data 3m 26AWG 16 POS InfiniBand to 16 POS InfiniBand PL-PL Product overview: 10007290-N0300CULF from Amphenol is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Pluggable Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 460-10007290-N0300CU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1010612-10007290-N0300CULF | 460-10007290-N0300CULF |
| Product Name | Pluggable Cables - 10007290-N0300CULF | Cable Assembly |
| Cable Shielding | Shielded |