Amphenol Corporation RF Antennas 100000137

Description
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 8.2dBi N Type Female Bracket Mount
Description
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 8.2dBi N Type Female Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 100000137 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
100000137
RF Antennas 100000137
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 8.2dBi N Type Female Bracket Mount

925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 8.2dBi N Type Female Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 100000137
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers