Amphenol Corporation Pressure Sensor, 100Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors 100 PSI-D-4V

Description
PRESSURE SENSOR, 100PSI, DIFF, VOLT; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCA Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 100PSI, DIFF, VOLT; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 100Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8456 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 100Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8456
Pressure Sensor, 100Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8456
PRESSURE SENSOR, 100PSI, DIFF, VOLT; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCA Series RoHS Compliant: Yes

PRESSURE SENSOR, 100PSI, DIFF, VOLT; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8456
Product Name Pressure Sensor, 100Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH0025AD2-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1754654 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Relative Pressure, Vacuum, Differential
Media Gas; Air
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details