Amphenol Industrial Circular Contact, Socket, 12Awg, Crimp; Product Range Amphenol Industrial 10-730402-123

Description
CIRCULAR CONTACT, SOCKET, 12AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1PS-12 Heavy Duty Plug Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, 12AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1PS-12 Heavy Duty Plug Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 12Awg, Crimp; Product Range Amphenol Industrial - 41Y6457 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 12Awg, Crimp; Product Range Amphenol Industrial
41Y6457
Circular Contact, Socket, 12Awg, Crimp; Product Range Amphenol Industrial 41Y6457
CIRCULAR CONTACT, SOCKET, 12AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1PS-12 Heavy Duty Plug Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 12AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1PS-12 Heavy Duty Plug Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 41Y6457
Product Name Circular Contact, Socket, 12Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details