Amphenol Aerospace Corporation Product Range Amphenol Aerospace 10-597502-105.

Description
Product Range:Tri-Start Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Tri-Start Subminiature Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
Product Range:Tri-Start Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Tri-Start Subminiature Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Aerospace - 15AC5245 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Aerospace
15AC5245
Product Range Amphenol Aerospace 15AC5245
Product Range:Tri-Start Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Tri-Start Subminiature Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Product Range:Tri-Start Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Tri-Start Subminiature Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 15AC5245
Product Name Product Range Amphenol Aerospace
Shape / Form Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 6831295 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Micro Weld Head Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details