Amphenol Aerospace Corporation Cable Clamp, Shell Size 13; Connector Shell Size Amphenol Aerospace 10-552681-139

Description
CABLE CLAMP, SHELL SIZE 13; Connector Shell Size:13; Cable Diameter Max:8.2mm; Strain Relief Material:-; Product Range:MIL-DTL-38999, Series III TV; For Use With:Tri-Start Series Circular Connectors; Accessory Type:Cable Clamp RoHS Compliant: No
Datasheet
Description
CABLE CLAMP, SHELL SIZE 13; Connector Shell Size:13; Cable Diameter Max:8.2mm; Strain Relief Material:-; Product Range:MIL-DTL-38999, Series III TV; For Use With:Tri-Start Series Circular Connectors; Accessory Type:Cable Clamp RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Shell Size 13; Connector Shell Size Amphenol Aerospace - 84M8298 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Shell Size 13; Connector Shell Size Amphenol Aerospace
84M8298
Cable Clamp, Shell Size 13; Connector Shell Size Amphenol Aerospace 84M8298
CABLE CLAMP, SHELL SIZE 13; Connector Shell Size:13; Cable Diameter Max:8.2mm; Strain Relief Material:-; Product Range:MIL-DTL-38999, Series III TV; For Use With:Tri-Start Series Circular Connectors; Accessory Type:Cable Clamp RoHS Compliant: No

CABLE CLAMP, SHELL SIZE 13; Connector Shell Size:13; Cable Diameter Max:8.2mm; Strain Relief Material:-; Product Range:MIL-DTL-38999, Series III TV; For Use With:Tri-Start Series Circular Connectors; Accessory Type:Cable Clamp RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 84M8298
Product Name Cable Clamp, Shell Size 13; Connector Shell Size Amphenol Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 1/2 in./12; 24 mm; 88 mm; 21.2 mm; Polyamide 6; Neoprene - 70074536 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 200686-1 - TE Connectivity
Specs
Material Carbon Steel
Length 1.13 inch (28.58 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details