Amphenol Aerospace Corporation Circular Contact, Pin, 20Awg, Solder, Pcb; Product Range Amphenol Aerospace 10-497640-025

Description
CIRCULAR CONTACT, PIN, 20AWG, SOLDER, PCB; Product Range:Tri-Start Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 20AWG, SOLDER, PCB; Product Range:Tri-Start Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 20Awg, Solder, Pcb; Product Range Amphenol Aerospace - 26R3486 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 20Awg, Solder, Pcb; Product Range Amphenol Aerospace
26R3486
Circular Contact, Pin, 20Awg, Solder, Pcb; Product Range Amphenol Aerospace 26R3486
CIRCULAR CONTACT, PIN, 20AWG, SOLDER, PCB; Product Range:Tri-Start Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 20AWG, SOLDER, PCB; Product Range:Tri-Start Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 26R3486
Product Name Circular Contact, Pin, 20Awg, Solder, Pcb; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Plate
View Details