Amphenol Industrial Product Range Amphenol Industrial 10-497640-015.

Description
Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: No
Description
Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Industrial - 28AC6762 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
28AC6762
Product Range Amphenol Industrial 28AC6762
Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: No

Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 28AC6762
Product Name Product Range Amphenol Industrial
Shape / Form Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details