Amphenol Aerospace Corporation Circular Contact, Socket, 22, Pc Tail; Product Range Amphenol Aerospace 10-497623-335

Description
CIRCULAR CONTACT, SOCKET, 22, PC TAIL; Product Range:Tri-Start Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET, 22, PC TAIL; Product Range:Tri-Start Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 22, Pc Tail; Product Range Amphenol Aerospace - 38T5159 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 22, Pc Tail; Product Range Amphenol Aerospace
38T5159
Circular Contact, Socket, 22, Pc Tail; Product Range Amphenol Aerospace 38T5159
CIRCULAR CONTACT, SOCKET, 22, PC TAIL; Product Range:Tri-Start Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 22, PC TAIL; Product Range:Tri-Start Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT/LJT Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 38T5159
Product Name Circular Contact, Socket, 22, Pc Tail; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-12-0244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
1.0mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details