Amphenol Aerospace Corporation Contact, Pin, Crimp, 8Awg; Product Range Amphenol Aerospace 10-497448-075

Description
CONTACT, PIN, CRIMP, 8AWG; Product Range:LJT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:MIL-DTL-38999 Series I Circular Housing Connectors; Contact Plating:
Datasheet
Description
CONTACT, PIN, CRIMP, 8AWG; Product Range:LJT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:MIL-DTL-38999 Series I Circular Housing Connectors; Contact Plating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 8Awg; Product Range Amphenol Aerospace - 83T3361 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 8Awg; Product Range Amphenol Aerospace
83T3361
Contact, Pin, Crimp, 8Awg; Product Range Amphenol Aerospace 83T3361
CONTACT, PIN, CRIMP, 8AWG; Product Range:LJT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:MIL-DTL-38999 Series I Circular Housing Connectors; Contact Plating:

CONTACT, PIN, CRIMP, 8AWG; Product Range:LJT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:MIL-DTL-38999 Series I Circular Housing Connectors; Contact Plating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 83T3361
Product Name Contact, Pin, Crimp, 8Awg; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - 2223 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details