Amphenol Industrial Mounting Bracket; Connector Shell Size Amphenol Industrial 10-436792-179

Description
Mounting Bracket; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol s LJT Series RoHS Compliant: No
Datasheet
Description
Mounting Bracket; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol s LJT Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Bracket; Connector Shell Size Amphenol Industrial - 92F4021 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Bracket; Connector Shell Size Amphenol Industrial
92F4021
Mounting Bracket; Connector Shell Size Amphenol Industrial 92F4021
Mounting Bracket; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol s LJT Series RoHS Compliant: No

Mounting Bracket; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol s LJT Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92F4021
Product Name Mounting Bracket; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5205730-3 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822620 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Cable Gland;Polyamide 6; Neoprene;NPT 1/2in;5-12mm;Black;44mm;24mm;14mm - 70074427 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.835 inch (21.2 mm)
View Details