Amphenol Industrial Mounting Bracket; Connector Shell Size Amphenol Industrial 10-436792-159

Description
Mounting Bracket; Connector Shell Size:15; Cable Diameter Max:-; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999, Series I LJT Series; For Use With:Amphenol s LJT Series RoHS Compliant: No
Datasheet
Description
Mounting Bracket; Connector Shell Size:15; Cable Diameter Max:-; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999, Series I LJT Series; For Use With:Amphenol s LJT Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Bracket; Connector Shell Size Amphenol Industrial - 92F4020 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Bracket; Connector Shell Size Amphenol Industrial
92F4020
Mounting Bracket; Connector Shell Size Amphenol Industrial 92F4020
Mounting Bracket; Connector Shell Size:15; Cable Diameter Max:-; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999, Series I LJT Series; For Use With:Amphenol s LJT Series RoHS Compliant: No

Mounting Bracket; Connector Shell Size:15; Cable Diameter Max:-; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999, Series I LJT Series; For Use With:Amphenol s LJT Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92F4020
Product Name Mounting Bracket; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Connector Strain Relief - 2-380937-0 - TE Connectivity
Specs
Material PVC
Length 0.5000 inch (12.7 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074573 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.480 inch (63 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details