Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT-R Series Connector; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 32AC4907 |
| Product Name | Product Range Amphenol Industrial |
| Shape / Form | Pin; Pin |