Amphenol Industrial Circular Clamps, 15., Size 24; Connector Shell Size Amphenol Industrial 10-350349-243

Description
CIRCULAR CLAMPS, 15.", SIZE 24; Connector Shell Size:24; Cable Diameter Max:1.5"; Strain Relief Material:Aluminum; Product Range:-; For Use With:Ampheno MS/Standard Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR CLAMPS, 15.", SIZE 24; Connector Shell Size:24; Cable Diameter Max:1.5"; Strain Relief Material:Aluminum; Product Range:-; For Use With:Ampheno MS/Standard Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Clamps, 15., Size 24; Connector Shell Size Amphenol Industrial - 86H8247 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamps, 15., Size 24; Connector Shell Size Amphenol Industrial
86H8247
Circular Clamps, 15., Size 24; Connector Shell Size Amphenol Industrial 86H8247
CIRCULAR CLAMPS, 15.", SIZE 24; Connector Shell Size:24; Cable Diameter Max:1.5"; Strain Relief Material:Aluminum; Product Range:-; For Use With:Ampheno MS/Standard Connectors RoHS Compliant: No

CIRCULAR CLAMPS, 15.", SIZE 24; Connector Shell Size:24; Cable Diameter Max:1.5"; Strain Relief Material:Aluminum; Product Range:-; For Use With:Ampheno MS/Standard Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 86H8247
Product Name Circular Clamps, 15., Size 24; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074622 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details