Amphenol Industrial Connector Shell Size Amphenol Industrial 10-350349-243.

Description
Connector Shell Size:24; Cable Diameter Max:-; Strain Relief Material:-; Product Range:-; For Use With:MIL-C-22992 QWLD Series Connector RoHS Compliant: No
Description
Connector Shell Size:24; Cable Diameter Max:-; Strain Relief Material:-; Product Range:-; For Use With:MIL-C-22992 QWLD Series Connector RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Shell Size Amphenol Industrial - 28AC6751 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell Size Amphenol Industrial
28AC6751
Connector Shell Size Amphenol Industrial 28AC6751
Connector Shell Size:24; Cable Diameter Max:-; Strain Relief Material:-; Product Range:-; For Use With:MIL-C-22992 QWLD Series Connector RoHS Compliant: No

Connector Shell Size:24; Cable Diameter Max:-; Strain Relief Material:-; Product Range:-; For Use With:MIL-C-22992 QWLD Series Connector RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 28AC6751
Product Name Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 16 x 1.5/K/8; 19 mm; 64 mm; 16 mm; Polyamide 6 - 70074531 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 201848-5 - TE Connectivity
Specs
Material Stainless Steel
Length 3.76 inch (95.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Multi Cable Liquid Tight Strain Relief - 85825280 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details