Amphenol Industrial Circular Contact, Pin, 24-20Awg, Crimp; Product Range Amphenol Industrial 10-189000-20F.

Description
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; PRODUCT RANGE:MIL-C-26482 SERIES 1; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT SIZE:20 ROHS COMPLIANT: YES
Description
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; PRODUCT RANGE:MIL-C-26482 SERIES 1; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT SIZE:20 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Amphenol Industrial - 28AC6743 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Amphenol Industrial
28AC6743
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Amphenol Industrial 28AC6743
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; PRODUCT RANGE:MIL-C-26482 SERIES 1; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT SIZE:20 ROHS COMPLIANT: YES

CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; PRODUCT RANGE:MIL-C-26482 SERIES 1; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT SIZE:20 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 28AC6743
Product Name Circular Contact, Pin, 24-20Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-188685-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details