Amphenol Industrial Strain Relief Clamp, Size 14, 14.02Mm; Connector Shell Size Amphenol Industrial 10-101980-143

Description
STRAIN RELIEF CLAMP, SIZE 14, 14.02MM; Connector Shell Size:14; Cable Diameter Max:14.02mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors
Datasheet
Description
STRAIN RELIEF CLAMP, SIZE 14, 14.02MM; Connector Shell Size:14; Cable Diameter Max:14.02mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, Size 14, 14.02Mm; Connector Shell Size Amphenol Industrial - 48F6142 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, Size 14, 14.02Mm; Connector Shell Size Amphenol Industrial
48F6142
Strain Relief Clamp, Size 14, 14.02Mm; Connector Shell Size Amphenol Industrial 48F6142
STRAIN RELIEF CLAMP, SIZE 14, 14.02MM; Connector Shell Size:14; Cable Diameter Max:14.02mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors

STRAIN RELIEF CLAMP, SIZE 14, 14.02MM; Connector Shell Size:14; Cable Diameter Max:14.02mm; Strain Relief Material:-; Product Range:-; For Use With:Amphenol PT & SP Series Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 48F6142
Product Name Strain Relief Clamp, Size 14, 14.02Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075275 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details
Connector Strain Relief - 1445730-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824140 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details