Amphenol Industrial Circular Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Industrial 10-040561-000

Description
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:MS/Standard Circular Connectors; Contact Plating:Silver RoHS Compliant: No
Datasheet
Description
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:MS/Standard Circular Connectors; Contact Plating:Silver RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Industrial - 74C1520 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Industrial
74C1520
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Industrial 74C1520
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:MS/Standard Circular Connectors; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:MS/Standard Circular Connectors; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 74C1520
Product Name Circular Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details