Amphenol Communications Solutions RF Standard Cable Assembly 1-3637-620-5210

Description
SEMI-FLEX® Plus .115 Dia., SMA Male to SMA Right Angle Male, 18 GHz.
Request a Quote Datasheet
Description
SEMI-FLEX® Plus .115 Dia., SMA Male to SMA Right Angle Male, 18 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 1-3637-620-5210 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1-3637-620-5210
RF Standard Cable Assembly 1-3637-620-5210
SEMI-FLEX® Plus .115 Dia., SMA Male to SMA Right Angle Male, 18 GHz.

SEMI-FLEX® Plus .115 Dia., SMA Male to SMA Right Angle Male, 18 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 1-3637-620-5210
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-2M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details