Amphenol Communications Solutions RF Standard Cable Assembly 1-3636-621-5243

Description
SEMI-FLEX® Plus .168 Dia., SMA Males, 18 GHz.
Request a Quote Datasheet
Description
SEMI-FLEX® Plus .168 Dia., SMA Males, 18 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 1-3636-621-5243 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1-3636-621-5243
RF Standard Cable Assembly 1-3636-621-5243
SEMI-FLEX® Plus .168 Dia., SMA Males, 18 GHz.

SEMI-FLEX® Plus .168 Dia., SMA Males, 18 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 1-3636-621-5243
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Precision Test Cable, Economy, 40.0 GHz, 36.0″ - E40-3FT-KMKM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details