Amphenol Communications Solutions RF Standard Cable Assembly 1-3636-621-5220

Description
SEMI-FLEX® Plus .168 Dia., SMA Males, 18 GHz.
Request a Quote Datasheet
Description
SEMI-FLEX® Plus .168 Dia., SMA Males, 18 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 1-3636-621-5220 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
1-3636-621-5220
RF Standard Cable Assembly 1-3636-621-5220
SEMI-FLEX® Plus .168 Dia., SMA Males, 18 GHz.

SEMI-FLEX® Plus .168 Dia., SMA Males, 18 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 1-3636-621-5220
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VMVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details