Amphenol RF Coaxial Cables (RF) 095Z820-166-036

Description
"Cable Assembly Coaxial SMA to Fakra II RG-58 36.00"" (914.40mm)"
Request a Quote
Description
"Cable Assembly Coaxial SMA to Fakra II RG-58 36.00"" (914.40mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly features a FAKRA Plug to SMA Plug configuration, utilizing RG 58 coaxial cable with a 50-ohm impedance. It is designed for a frequency range of DC to 3 GHz, making it suitable for various RF applications. The assembly is packaged as a single unit and is marked with the Amphenol RF branding along with a date code. The FAKRA connector is available in multiple color coding options, which can be specified upon inquiry. The cable length is 36 inches (914.4 mm), providing flexibility for installation in various setups. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Cable Assembly features a FAKRA Plug to SMA Plug configuration, utilizing RG 58 coaxial cable with a 50-ohm impedance. It is designed for a frequency range of DC to 3 GHz, making it suitable for various RF applications. The assembly is packaged as a single unit and is marked with the Amphenol RF branding along with a date code. The FAKRA connector is available in multiple color coding options, which can be specified upon inquiry. The cable length is 36 inches (914.4 mm), providing flexibility for installation in various setups. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095Z820-166-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095Z820-166-036-ND
Coaxial Cables (RF) 115-095Z820-166-036-ND
"Cable Assembly Coaxial SMA to Fakra II RG-58 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to Fakra II RG-58 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095Z820-166-036 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095Z820-166-036
Cable Assemblies - Coaxial Cables (RF) 095Z820-166-036
CBL ASSY SMA-FAKRA II PLG-PL 36"

CBL ASSY SMA-FAKRA II PLG-PL 36"

Supplier's Site
Cable Assy, Fakra Plug-Sma Plug, 36; Connector To Connector Amphenol Rf - 80AJ9583 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fakra Plug-Sma Plug, 36; Connector To Connector Amphenol Rf
80AJ9583
Cable Assy, Fakra Plug-Sma Plug, 36; Connector To Connector Amphenol Rf 80AJ9583
CABLE ASSY, FAKRA PLUG-SMA PLUG, 36"; Connector to Connector:FAKRA Plug to SMA Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, FAKRA PLUG-SMA PLUG, 36"; Connector to Connector:FAKRA Plug to SMA Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095Z820-166-036-ND 095Z820-166-036 80AJ9583
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Cable Assy, Fakra Plug-Sma Plug, 36; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G12-RS-1.94-N-M12G12H - Festo Corporation
Specs
Cable Length 6.36 ft (19.4 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 6FT Length - 3021098-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers