TE Connectivity RF Cable Assemblies 2016695-2

Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : RP SMA Jack Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : RP-SMA to UMCC4 Coax Cable Type : 1.13mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : RP SMA Jack Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : RP-SMA to UMCC4 Coax Cable Type : 1.13mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016695-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016695-2
RF Cable Assemblies 2016695-2
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : RP SMA Jack Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : RP-SMA to UMCC4 Coax Cable Type : 1.13mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Ferrule Material : Brass

Dimensions


  • Outside Cable Diameter : 1.13 MM  [.044 INCH ]
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 300
  • Operating Voltage (V) : 15

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .1 M  [.328 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : RP SMA Jack
  • Cable Assembly (End B) : UMCC GEN 4 Plug
  • Cable Assembly Type : RP-SMA to UMCC4
  • Coax Cable Type : 1.13mm Coax

Signal Characteristics


  • Velocity of Propagation (PCT) : 70

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2016695-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2016695-2-ND
Coaxial Cables (RF) 17-2016695-2-ND
"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2016695-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2016695-2
Cable Assemblies - Coaxial Cables (RF) 2016695-2
CBL ASSY RPSMA-MHF4 JK-PL 3.937"

CBL ASSY RPSMA-MHF4 JK-PL 3.937"

Supplier's Site
Rf Cable, R/a Umcc Plug-Sma Jack, 3.9; Connector To Connector Te Connectivity - 51AH7249 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, R/a Umcc Plug-Sma Jack, 3.9; Connector To Connector Te Connectivity
51AH7249
Rf Cable, R/a Umcc Plug-Sma Jack, 3.9; Connector To Connector Te Connectivity 51AH7249
RF CABLE, R/A UMCC PLUG-SMA JACK, 3.9"; Connector to Connector:90° UMCC Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, R/A UMCC PLUG-SMA JACK, 3.9"; Connector to Connector:90° UMCC Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2016695-2 17-2016695-2-ND 2016695-2 51AH7249
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable, R/a Umcc Plug-Sma Jack, 3.9; Connector To Connector Te Connectivity
Application RF RF RF
Product Type RP SMA Jack
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1.0000 dm) 0.3281 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 484-0026G8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers
RF Cable Assemblies - 2016694-4 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
5 suppliers