Amphenol RF Coaxial Cables (RF) 095-902-570-006

Description
"Cable Assembly Coaxial SMA to SMA RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-570-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-570-006-ND
Coaxial Cables (RF) 115-095-902-570-006-ND
"Cable Assembly Coaxial SMA to SMA RG-316 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assy, Sma R/a Plug-Sma Jack, 6; Connector To Connector Amphenol Rf - 25AK8098 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma R/a Plug-Sma Jack, 6; Connector To Connector Amphenol Rf
25AK8098
Cable Assy, Sma R/a Plug-Sma Jack, 6; Connector To Connector Amphenol Rf 25AK8098
CABLE ASSY, SMA R/A PLUG-SMA JACK, 6"; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, SMA R/A PLUG-SMA JACK, 6"; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-570-006-ND 25AK8098
Product Name Coaxial Cables (RF) Cable Assy, Sma R/a Plug-Sma Jack, 6; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 2411062-4 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers