Amphenol Corporation Cable Assy, Sma Plug-Sma Jack, 500Mm; Connector To Connector Amphenol Rf 095-902-569-M050

Description
CABLE ASSY, SMA PLUG-SMA JACK, 500MM; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
CABLE ASSY, SMA PLUG-SMA JACK, 500MM; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Plug-Sma Jack, 500Mm; Connector To Connector Amphenol Rf - 25AK8085 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Plug-Sma Jack, 500Mm; Connector To Connector Amphenol Rf
25AK8085
Cable Assy, Sma Plug-Sma Jack, 500Mm; Connector To Connector Amphenol Rf 25AK8085
CABLE ASSY, SMA PLUG-SMA JACK, 500MM; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, SMA PLUG-SMA JACK, 500MM; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AK8085
Product Name Cable Assy, Sma Plug-Sma Jack, 500Mm; Connector To Connector Amphenol Rf
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details