Amphenol RF Coaxial Cables (RF) 095-902-546-150

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-546-150-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-546-150-ND
Coaxial Cables (RF) 115-095-902-546-150-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
Cable, Sma-Rp Jack-Amc R/a Plug, 150Mm; Connector To Connector Amphenol Rf - 80AJ9527 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Sma-Rp Jack-Amc R/a Plug, 150Mm; Connector To Connector Amphenol Rf
80AJ9527
Cable, Sma-Rp Jack-Amc R/a Plug, 150Mm; Connector To Connector Amphenol Rf 80AJ9527
CABLE, SMA-RP JACK-AMC R/A PLUG, 150MM; Connector to Connector:SMA RP Bulkhead Jack to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:- RoHS Compliant: Yes

CABLE, SMA-RP JACK-AMC R/A PLUG, 150MM; Connector to Connector:SMA RP Bulkhead Jack to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-546-150-ND 80AJ9527
Product Name Coaxial Cables (RF) Cable, Sma-Rp Jack-Amc R/a Plug, 150Mm; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
RF Cable Assemblies - 2479976-6 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 6.0 ft. (1.8m) - CBN-6FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details