"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
RF CABLE, RA AMC PLUG-SMA BLKHD JACK; Connector to Connector:90° AMC Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 115-095-902-545-100-ND | 37AJ2325 |
| Product Name | Coaxial Cables (RF) | Rf Cable, Ra Amc Plug-Sma Blkhd Jack; Connector To Connector Amphenol Rf |
| Application | RF | RF |