Amphenol Corporation Coaxial Cables (RF) 095-902-525M300

Description
"Cable Assembly Coaxial SMA to N-Type RG-58 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to N-Type RG-58 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-525M300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-525M300-ND
Coaxial Cables (RF) 115-095-902-525M300-ND
"Cable Assembly Coaxial SMA to N-Type RG-58 118.1"" (3.0m) 9.8'"

"Cable Assembly Coaxial SMA to N-Type RG-58 118.1"" (3.0m) 9.8'"

Buy Now Datasheet
Rf Cable, Sma Plug-N Plug, 9.8Ft; Connector To Connector Amphenol Rf - 70AH8013 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-N Plug, 9.8Ft; Connector To Connector Amphenol Rf
70AH8013
Rf Cable, Sma Plug-N Plug, 9.8Ft; Connector To Connector Amphenol Rf 70AH8013
RF CABLE, SMA PLUG-N PLUG, 9.8FT; Connector to Connector:SMA Plug to N-Type Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-N PLUG, 9.8FT; Connector to Connector:SMA Plug to N-Type Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-902-525M300-ND 70AH8013
Product Name Coaxial Cables (RF) Rf Cable, Sma Plug-N Plug, 9.8Ft; Connector To Connector Amphenol Rf
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-5100-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details