TE Connectivity RF Cable Assemblies 2016692-2

Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : TNC Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : TNC to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : TNC Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : TNC to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016692-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016692-2
RF Cable Assemblies 2016692-2
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Product Type Features Cable Assembly (End A) : TNC Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : TNC to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : FEP

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .1 M  [.328 FT ]

Product Type Features


  • Cable Assembly (End A) : TNC Jack
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : TNC to UMCC1
  • Coax Cable Type : 1.37mm Coax

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2016692-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2016692-2-ND
Coaxial Cables (RF) 17-2016692-2-ND
"Cable Assembly Coaxial U.FL (UMCC) to TNC 1.37mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to TNC 1.37mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Rf Cable, Tnc Jack-R/a Umcc Plug, 3.9; Connector To Connector Te Connectivity - 51AH7244 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Jack-R/a Umcc Plug, 3.9; Connector To Connector Te Connectivity
51AH7244
Rf Cable, Tnc Jack-R/a Umcc Plug, 3.9; Connector To Connector Te Connectivity 51AH7244
RF CABLE, TNC JACK-R/A UMCC PLUG, 3.9"; Connector to Connector:TNC Bulkhead Jack to 90° UMCC Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, TNC JACK-R/A UMCC PLUG, 3.9"; Connector to Connector:TNC Bulkhead Jack to 90° UMCC Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2016692-2 17-2016692-2-ND 51AH7244
Product Name RF Cable Assemblies Coaxial Cables (RF) Rf Cable, Tnc Jack-R/a Umcc Plug, 3.9; Connector To Connector Te Connectivity
Application RF RF RF
Product Type TNC Jack
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2509220-9 - TE Connectivity
Specs
Application RF
Product Type MHF1 Plug
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details