Amphenol RF Coaxial Cables (RF) 095-902-507-036

Description
"Cable Assembly Coaxial SMA to SMA LMR 200 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 200 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-507-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-507-036-ND
Coaxial Cables (RF) 115-095-902-507-036-ND
"Cable Assembly Coaxial SMA to SMA LMR 200 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA LMR 200 36.00"" (914.40mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-507-036
Coaxial Cable Assemblies 095-902-507-036
RF Cable Assembly SMA Right Angle Plug t

RF Cable Assembly SMA Right Angle Plug t

Buy Now
RF Standard Cable Assembly - 095-902-507-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-507-036
RF Standard Cable Assembly 095-902-507-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Sma R/a Plug-Bhd Jack, 36; Connector To Connector Amphenol Rf - 41AH4245 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma R/a Plug-Bhd Jack, 36; Connector To Connector Amphenol Rf
41AH4245
Rf Cable, Sma R/a Plug-Bhd Jack, 36; Connector To Connector Amphenol Rf 41AH4245
RF CABLE, SMA R/A PLUG-BHD JACK, 36"; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA R/A PLUG-BHD JACK, 36"; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-902-507-036-ND 095-902-507-036 095-902-507-036 41AH4245
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Sma R/a Plug-Bhd Jack, 36; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7174-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details