Amphenol Corporation RF Standard Cable Assembly 095-902-506M075

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-506M075 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-506M075
RF Standard Cable Assembly 095-902-506M075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-506M075
Coaxial Cable Assemblies 095-902-506M075
RF Cable Assembly SMA Straight Bulkhead

RF Cable Assembly SMA Straight Bulkhead

Buy Now
Rf Cable, Sma Plug-Bhd Jack, 29.6; Connector To Connector Amphenol Rf - 41AH4237 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-Bhd Jack, 29.6; Connector To Connector Amphenol Rf
41AH4237
Rf Cable, Sma Plug-Bhd Jack, 29.6; Connector To Connector Amphenol Rf 41AH4237
RF CABLE, SMA PLUG-BHD JACK, 29.6"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-BHD JACK, 29.6"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-506M075 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-506M075
Cable Assemblies - Coaxial Cables (RF) 095-902-506M075
CBL ASSY SMA JACK TO PLUG 29.53"

CBL ASSY SMA JACK TO PLUG 29.53"

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-506M075 095-902-506M075 41AH4237 095-902-506M075
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Rf Cable, Sma Plug-Bhd Jack, 29.6; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3140/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers