Amphenol Corporation Coaxial Cable Assemblies 095-902-506-012

Description
RF Cable Assembly SMA Straight Bulkhead
Request a Quote
Description
RF Cable Assembly SMA Straight Bulkhead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-506-012
Coaxial Cable Assemblies 095-902-506-012
RF Cable Assembly SMA Straight Bulkhead

RF Cable Assembly SMA Straight Bulkhead

Buy Now
RF Standard Cable Assembly - 095-902-506-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-506-012
RF Standard Cable Assembly 095-902-506-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Sma Plug-Bhd Jack, 12; Connector To Connector Amphenol Rf - 41AH4230 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-Bhd Jack, 12; Connector To Connector Amphenol Rf
41AH4230
Rf Cable, Sma Plug-Bhd Jack, 12; Connector To Connector Amphenol Rf 41AH4230
RF CABLE, SMA PLUG-BHD JACK, 12"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-BHD JACK, 12"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:LMR-200; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-506-012 095-902-506-012 41AH4230
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Sma Plug-Bhd Jack, 12; Connector To Connector Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details