Amphenol RF Coaxial Cables (RF) 095-902-502-150

Description
"Cable Assembly Coaxial AMC4 to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3320-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3320-ND
Coaxial Cables (RF) ARF3320-ND
"Cable Assembly Coaxial AMC4 to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial AMC4 to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-502-150 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-502-150
RF Standard Cable Assembly 095-902-502-150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-502-150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-502-150
RF Cable Assemblies 095-902-502-150
RF Cable Assemblies AMC4 Plg to SMA Strt Bkhd Jck IP-67 150mm

RF Cable Assemblies AMC4 Plg to SMA Strt Bkhd Jck IP-67 150mm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3320-ND 095-902-502-150 095-902-502-150
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details