Amphenol RF RF Standard Cable Assembly 095-902-492-100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-492-100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-492-100
RF Standard Cable Assembly 095-902-492-100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF3392-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3392-ND
Coaxial Cables (RF) ARF3392-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Cable Assemblies - 095-902-492-100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-492-100
Cable Assemblies 095-902-492-100
SMA Jack to AMC Plug 1.13 mm Micro-Cable

SMA Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
RF Cable Assemblies - 095-902-492-100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-492-100
RF Cable Assemblies 095-902-492-100
RF Cable Assemblies SMA R/A PCB Jk toAMC Plg 1.13mm Cbl 100mm

RF Cable Assemblies SMA R/A PCB Jk toAMC Plg 1.13mm Cbl 100mm

Buy Now Datasheet
Sma Right Angle Pcb Jack To Amc Plug On 1.13Mm Cable, 100 Mm Rohs Compliant Amphenol Rf - 94AC8441 - Newark, An Avnet Company
Chicago, IL, United States
Sma Right Angle Pcb Jack To Amc Plug On 1.13Mm Cable, 100 Mm Rohs Compliant Amphenol Rf
94AC8441
Sma Right Angle Pcb Jack To Amc Plug On 1.13Mm Cable, 100 Mm Rohs Compliant Amphenol Rf 94AC8441
SMA RIGHT ANGLE PCB JACK TO AMC PLUG ON 1.13MM CABLE, 100 MM ROHS COMPLIANT: YES

SMA RIGHT ANGLE PCB JACK TO AMC PLUG ON 1.13MM CABLE, 100 MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-492-100 ARF3392-ND 095-902-492-100 095-902-492-100 94AC8441
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies RF Cable Assemblies Sma Right Angle Pcb Jack To Amc Plug On 1.13Mm Cable, 100 Mm Rohs Compliant Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details