SMA Plug to MMCX Plug RG-316 Cable
"Cable Assembly Coaxial SMA to MMCX RG-316 36.00"" (914.40mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
COAX CABLE, SMA PLUG-MMCX PLUG, 36"; Connector to Connector:SMA Straight Plug to 90° MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
RF Cable Assemblies SMA Str Plg - MMCX RA Plg 36inch RG-316
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-485-036 | ARF3220-ND | 095-902-485-036 | 66AH8910 | 095-902-485-036 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | Coax Cable, Sma Plug-Mmcx Plug, 36; Connector To Connector Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Cable Length | 3 ft (9.14 dm) | 3 ft (9.14 dm) |