Amphenol RF Cable Assemblies 095-902-482-024

Description
SMA Plug to SMA Plug Times LMR-240 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug Times LMR-240 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
095-902-482-024
Cable Assemblies 095-902-482-024
SMA Plug to SMA Plug Times LMR-240 Cable

SMA Plug to SMA Plug Times LMR-240 Cable

Buy Now
Coaxial Cables (RF) - ARF2843-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2843-ND
Coaxial Cables (RF) ARF2843-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA LMR 240 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-482-024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-482-024
Cable Assemblies - Coaxial Cables (RF) 095-902-482-024
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 095-902-482-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-482-024
RF Cable Assemblies 095-902-482-024
RF Cable Assemblies SMA RA to SMA RA on LMR-240 Cbl 24in

RF Cable Assemblies SMA RA to SMA RA on LMR-240 Cbl 24in

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf - 48AC0468 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf
48AC0468
Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf 48AC0468
RF CABLE ASSY, SMA PLUG-SMA PLUG, 24"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 24"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-482-024 ARF2843-ND 095-902-482-024 095-902-482-024 48AC0468
Product Name Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 24; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1407617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers