Amphenol RF Cable Assemblies 095-902-480-048

Description
SMA Plug to SMA Plug Times LMR-240 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug Times LMR-240 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
095-902-480-048
Cable Assemblies 095-902-480-048
SMA Plug to SMA Plug Times LMR-240 Cable

SMA Plug to SMA Plug Times LMR-240 Cable

Buy Now
Coaxial Cables (RF) - 095-902-480-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-480-048-ND
Coaxial Cables (RF) 095-902-480-048-ND
"Cable Assembly Coaxial SMA to SMA LMR 240 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA LMR 240 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 48; Connector Type A Amphenol Rf - 48AC0450 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 48; Connector Type A Amphenol Rf
48AC0450
Rf Cable Assy, Sma Plug-Sma Plug, 48; Connector Type A Amphenol Rf 48AC0450
RF CABLE ASSY, SMA PLUG-SMA PLUG, 48"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 48"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-480-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-480-048
RF Cable Assemblies 095-902-480-048
RF Cable Assemblies SMA RA to SMA SP on LMR-240 Cbl 48in

RF Cable Assemblies SMA RA to SMA SP on LMR-240 Cbl 48in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-480-048 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-480-048
Cable Assemblies - Coaxial Cables (RF) 095-902-480-048
CBL ASSY SMA PLUG TO PLUG 4'

CBL ASSY SMA PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-480-048 095-902-480-048-ND 48AC0450 095-902-480-048 095-902-480-048
Product Name Cable Assemblies Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 48; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 4 ft (12.2 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details