SMA Plug to SMA Plug Times LMR-240 Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMP SP to SMA SP on LMR-240 Cbl .75M
CBL ASSY SMA PLUG TO PLUG 29.53"
RF CABLE ASSY, SMA PLUG-SMA PLUG, 29.6"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-479M075 | 095-902-479M075 | 095-902-479M075 | 095-902-479M075 | 48AC0443 |
| Product Name | Cable Assemblies | RF Standard Cable Assembly | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf |
| Application | RF | RF | RF |