Amphenol RF Cable Assemblies 095-902-478M075

Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug Times LMR-195 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
095-902-478M075
Cable Assemblies 095-902-478M075
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
Coaxial Cables (RF) - 095-902-478M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-478M075-ND
Coaxial Cables (RF) 095-902-478M075-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 29.53"" (750.00mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 29.53"" (750.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-478M075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-478M075
Cable Assemblies - Coaxial Cables (RF) 095-902-478M075
CBL ASSY SMA PLUG TO PLUG 29.53"

CBL ASSY SMA PLUG TO PLUG 29.53"

Supplier's Site
Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf - 48AC0433 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf
48AC0433
Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf 48AC0433
RF CABLE ASSY, SMA PLUG-SMA PLUG, 29.6"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 29.6"; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-478M075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-478M075
RF Cable Assemblies 095-902-478M075
RF Cable Assemblies SMA RA to SMA RA on LMR-195 Cbl .75M

RF Cable Assemblies SMA RA to SMA RA on LMR-195 Cbl .75M

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-478M075 095-902-478M075-ND 095-902-478M075 48AC0433 095-902-478M075
Product Name Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Sma Plug-Sma Plug, 29.6; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Flex Ribbon Jumpers, Cables - A127763-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers