Amphenol RF Coaxial Cables (RF) 095-902-476M050

Description
"Cable Assembly Coaxial SMA to SMA LMR 195 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA LMR 195 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-902-476M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-476M050-ND
Coaxial Cables (RF) 095-902-476M050-ND
"Cable Assembly Coaxial SMA to SMA LMR 195 19.69"" (500.00mm)"

"Cable Assembly Coaxial SMA to SMA LMR 195 19.69"" (500.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-902-476M050
Cable Assemblies 095-902-476M050
SMA Plug to SMA Plug Times LMR-195 Cable

SMA Plug to SMA Plug Times LMR-195 Cable

Buy Now
RF Cable Assemblies - 095-902-476M050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-476M050
RF Cable Assemblies 095-902-476M050
RF Cable Assemblies SMA RA to SMA SP on LMR-195 Cbl .5M

RF Cable Assemblies SMA RA to SMA SP on LMR-195 Cbl .5M

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf - 48AC0412 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf
48AC0412
Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf 48AC0412
RF CABLE ASSY, SMA PLUG-SMA PLUG, 19.7"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-SMA PLUG, 19.7"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-476M050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-476M050
Cable Assemblies - Coaxial Cables (RF) 095-902-476M050
CBL ASSY SMA PLUG TO PLUG 19.69"

CBL ASSY SMA PLUG TO PLUG 19.69"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-476M050-ND 095-902-476M050 095-902-476M050 48AC0412 095-902-476M050
Product Name Coaxial Cables (RF) Cable Assemblies RF Cable Assemblies Rf Cable Assy, Sma Plug-Sma Plug, 19.7; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Product Type LMR-195
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 150mm, single-end, no Screw-Lok - G125-FC11268F0-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 Type C Male to USB 2.0 Type C Male, White color, 30/34/26AWG, 1M Length - 3021093-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details