Amphenol RF Coaxial Cables (RF) 095-902-466-005

Description
"Cable Assembly Coaxial SMA to SMA 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2738-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2738-ND
Coaxial Cables (RF) ARF2738-ND
"Cable Assembly Coaxial SMA to SMA 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial SMA to SMA 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assemblies - 095-902-466-005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-466-005
Cable Assemblies 095-902-466-005
SMA Plug to SMA Plug Times AA-60091 Cabl

SMA Plug to SMA Plug Times AA-60091 Cabl

Buy Now
RF Test Cable Assembly - 095-902-466-005 - Richardson RFPD
Downers Grove, IL, United States
RF Test Cable Assembly
095-902-466-005
RF Test Cable Assembly 095-902-466-005
The ATC-PS Series of amplitude and phase stable low loss test cables is a pre-configured SMA assembly designed specifically for test and measurement applications. This line features precision machined stainless steel connectors terminated to triple shielded, ultra low loss cable. ATC-PS test cables are ideal for test applications up to 20 GHz. These SMA cables assemblies feature robust strain relief construction to ensure stability of the center contact relative to the connector body. This rigidity allows for optimal performance and consistent phase stability. Features and Benefits DC to 20 GHz High Phase Stability Ultra low loss Supports over 5,000 mating cycles Robust construction Resistance to wear Applications Test and measurement Lab and bench testing Production testing OEM cable alternative

The ATC-PS Series of amplitude and phase stable low loss test cables is a pre-configured SMA assembly designed specifically for test and measurement applications. This line features precision machined stainless steel connectors terminated to triple shielded, ultra low loss cable. ATC-PS test cables are ideal for test applications up to 20 GHz.

These SMA cables assemblies feature robust strain relief construction to ensure stability of the center contact relative to the connector body. This rigidity allows for optimal performance and consistent phase stability.

Features and Benefits

  • DC to 20 GHz
  • High Phase Stability
  • Ultra low loss
  • Supports over 5,000 mating cycles
  • Robust construction
  • Resistance to wear

Applications

  • Test and measurement
  • Lab and bench testing
  • Production testing
  • OEM cable alternative
Supplier's Site Datasheet
RF Cable Assemblies - 095-902-466-005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-466-005
RF Cable Assemblies 095-902-466-005
RF Cable Assemblies SMASt Plg/SMA St Plg Stable 20GHz Cbl 1 M

RF Cable Assemblies SMASt Plg/SMA St Plg Stable 20GHz Cbl 1 M

Buy Now Datasheet
Rf Cable Assy, Sma Plug-Plug, 1M; Connector Type A Amphenol Rf - 33AC0288 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Plug-Plug, 1M; Connector Type A Amphenol Rf
33AC0288
Rf Cable Assy, Sma Plug-Plug, 1M; Connector Type A Amphenol Rf 33AC0288
RF CABLE ASSY, SMA PLUG-PLUG, 1M; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:Phase Stable; Impedance:50ohm; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Material:FEPRoHS Compliant: Yes

RF CABLE ASSY, SMA PLUG-PLUG, 1M; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:Phase Stable; Impedance:50ohm; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Material:FEPRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-466-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-466-005
Cable Assemblies - Coaxial Cables (RF) 095-902-466-005
CBL ASSY SMA PLUG TO PLUG 3.3'

CBL ASSY SMA PLUG TO PLUG 3.3'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2738-ND 095-902-466-005 095-902-466-005 095-902-466-005 33AC0288 095-902-466-005
Product Name Coaxial Cables (RF) Cable Assemblies RF Test Cable Assembly RF Cable Assemblies Rf Cable Assy, Sma Plug-Plug, 1M; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details