Amphenol RF Cable Assemblies 095-902-463-006

Description
SMA Jack to Unterminated .085 Conformab
Request a Quote Datasheet
Description
SMA Jack to Unterminated .085 Conformab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-463-006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-463-006
Cable Assemblies 095-902-463-006
SMA Jack to Unterminated .085 Conformab

SMA Jack to Unterminated .085 Conformab

Buy Now
RF Standard Cable Assembly - 095-902-463-006 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-463-006
RF Standard Cable Assembly 095-902-463-006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2721-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2721-ND
Coaxial Cables (RF) ARF2721-ND
"Cable Assembly Coaxial SMA to Cable UT-085C 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to Cable UT-085C 6.000"" (152.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-902-463-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-463-006
RF Cable Assemblies 095-902-463-006
RF Cable Assemblies SMA SJ to Blunt Cut .085 Con Cable 6 In

RF Cable Assemblies SMA SJ to Blunt Cut .085 Con Cable 6 In

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-463-006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-463-006
Cable Assemblies - Coaxial Cables (RF) 095-902-463-006
CBL ASSY SMA JACK 6"

CBL ASSY SMA JACK 6"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-463-006 095-902-463-006 ARF2721-ND 095-902-463-006 095-902-463-006
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Connector Type Cable (Round)
Rated Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details