SMA Jack to Unterminated .047 Conformab
"Cable Assembly Coaxial SMA to Cable Micro Coaxial 11.000"" (279.40mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY SMA JACK 11"
RF Cable Assemblies SMA SJ to Blunt Cut .047 Con Cable 11 In
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-462-011 | 095-902-462-011-ND | 095-902-462-011 | 095-902-462-011 | 095-902-462-011 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Connector Type | Cable (Round) | ||||
| Rated Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |