Amphenol RF Cable Assemblies 095-902-462-003

Description
SMA Jack to Unterminated .047 Conformab
Request a Quote Datasheet
Description
SMA Jack to Unterminated .047 Conformab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-902-462-003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-462-003
Cable Assemblies 095-902-462-003
SMA Jack to Unterminated .047 Conformab

SMA Jack to Unterminated .047 Conformab

Buy Now
RF Standard Cable Assembly - 095-902-462-003 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-462-003
RF Standard Cable Assembly 095-902-462-003
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2724-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2724-ND
Coaxial Cables (RF) ARF2724-ND
"Cable Assembly Coaxial SMA to Cable Micro Coaxial 3.000"" (76.20mm)"

"Cable Assembly Coaxial SMA to Cable Micro Coaxial 3.000"" (76.20mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-462-003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-462-003
Cable Assemblies - Coaxial Cables (RF) 095-902-462-003
CBL ASSY SMA JACK 3"

CBL ASSY SMA JACK 3"

Supplier's Site
RF Cable Assemblies - 095-902-462-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-462-003
RF Cable Assemblies 095-902-462-003
RF Cable Assemblies SMA SJ to Blunt Cut .047 Con Cable 3 In

RF Cable Assemblies SMA SJ to Blunt Cut .047 Con Cable 3 In

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-462-003 095-902-462-003 ARF2724-ND 095-902-462-003 095-902-462-003
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 0.2500 ft (0.7620 dm) 0.2500 ft (0.7620 dm) 0.2500 ft (0.7620 dm)
Cable Type Coaxial Coaxial
Connector Type Cable (Round)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details