Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMA to SMP TFlex-405 36.00"" (914.40mm)"
RF Cable Assemblies SMP SP to SMA SP Tflex 405 cable 36in
CABLE ASSY, SMA PLUG-SMP PLUG, 36"; Connector to Connector:SMA Plug to SMP Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:Blue; Product Range:
CBL ASSY SMA-SMP PLUG-PLUG 36"
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-459-036 | ARF2882-ND | 095-902-459-036 | 11AC2498 | 095-902-459-036 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assy, Sma Plug-Smp Plug, 36; Connector To Connector Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Length | 3 ft (9.14 dm) | 3 ft (9.14 dm) | 3 ft (9.14 dm) | 3 ft (9.14 dm) | |
| Gender | Male-Male | ||||
| Cable Type | Coaxial |