Amphenol RF Coaxial Cables (RF) 095-902-451-012

Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2432-ND
Coaxial Cables (RF) ARF2432-ND
"Cable Assembly Coaxial SMA to SMA TFlex-405 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA TFlex-405 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-451-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-451-012
RF Standard Cable Assembly 095-902-451-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-451-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-451-012
RF Cable Assemblies 095-902-451-012
RF Cable Assemblies SMA P to SMAP Tflex 405 Cbl SS Anti-Torq

RF Cable Assemblies SMA P to SMAP Tflex 405 Cbl SS Anti-Torq

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-451-012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-451-012
Cable Assemblies - Coaxial Cables (RF) 095-902-451-012
CBL ASSY SMA PLUG TO PLUG 12"

CBL ASSY SMA PLUG TO PLUG 12"

Supplier's Site
Rf Cable Assembly, Sma Str Plug, 12; Connector Type A Amphenol Rf - 77Y8720 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 12; Connector Type A Amphenol Rf
77Y8720
Rf Cable Assembly, Sma Str Plug, 12; Connector Type A Amphenol Rf 77Y8720
RF CABLE ASSEMBLY, SMA STR PLUG, 12"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:- RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 12"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2432-ND 095-902-451-012 095-902-451-012 095-902-451-012 77Y8720
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable Assembly, Sma Str Plug, 12; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details