Amphenol RF Coaxial Cables (RF) 095-902-451-008

Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 8.000"" (203.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 8.000"" (203.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2428-ND
Coaxial Cables (RF) ARF2428-ND
"Cable Assembly Coaxial SMA to SMA TFlex-405 8.000"" (203.20mm)"

"Cable Assembly Coaxial SMA to SMA TFlex-405 8.000"" (203.20mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-451-008 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-451-008
RF Standard Cable Assembly 095-902-451-008
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-451-008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-451-008
RF Cable Assemblies 095-902-451-008
RF Cable Assemblies SMA P to SMAP Tflex 405 Cbl SS Anti-Torq

RF Cable Assemblies SMA P to SMAP Tflex 405 Cbl SS Anti-Torq

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-451-008 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-451-008
Cable Assemblies - Coaxial Cables (RF) 095-902-451-008
CBL ASSY SMA PLUG TO PLUG 8"

CBL ASSY SMA PLUG TO PLUG 8"

Supplier's Site
Rf Cable Assembly, Sma Str Plug, 8; Connector Type A Amphenol Rf - 77Y8717 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 8; Connector Type A Amphenol Rf
77Y8717
Rf Cable Assembly, Sma Str Plug, 8; Connector Type A Amphenol Rf 77Y8717
RF CABLE ASSEMBLY, SMA STR PLUG, 8"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 8"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2428-ND 095-902-451-008 095-902-451-008 095-902-451-008 77Y8717
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable Assembly, Sma Str Plug, 8; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.6667 ft (2.03 dm) 0.6660 ft (2.03 dm) 0.6667 ft (2.03 dm) 0.6660 ft (2.03 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/204-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details